Newport MKS Optical Workstation, 30 x 48 x 2.3 in. IG Breadboard, I-125 Isolators VIS3048-IG2-125A

Description
The VIS3048-IG2-125A is a 30 in. x 48 in. x 33.8 in. working height Vision IsoStation vibration isolation workstation with a 2.3 in. thick IG Series breadboard and I-125 Series pneumatic isolators that provide a 500 lb. gross load capacity. The Vision IsoStation workstation provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. Newport’s I-125 Series pneumatic isolators have been proven to reduce transmitted vertical and horizontal vibrations by 85% or more after 5Hz and by more than 95% after 10Hz. Perfect for smaller laboratories, the IsoStation’s 30 in. width fits easily into the most compact spaces and through standard doorways. The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The VIS3048-IG2-125A is compatible with a wide range of new Vision IsoStation accessories such as equipment shelves, monitor arms, a keyboard shelf, Faraday cage, hip guard, and integrated accessory surfaces allowing you to put everything you need within arm’s reach.. All of these new features and accessories have been designed specifically to improve ease-of–installation , set-up and lab space utilization.
Request a Quote
Description
The VIS3048-IG2-125A is a 30 in. x 48 in. x 33.8 in. working height Vision IsoStation vibration isolation workstation with a 2.3 in. thick IG Series breadboard and I-125 Series pneumatic isolators that provide a 500 lb. gross load capacity. The Vision IsoStation workstation provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. Newport’s I-125 Series pneumatic isolators have been proven to reduce transmitted vertical and horizontal vibrations by 85% or more after 5Hz and by more than 95% after 10Hz. Perfect for smaller laboratories, the IsoStation’s 30 in. width fits easily into the most compact spaces and through standard doorways. The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The VIS3048-IG2-125A is compatible with a wide range of new Vision IsoStation accessories such as equipment shelves, monitor arms, a keyboard shelf, Faraday cage, hip guard, and integrated accessory surfaces allowing you to put everything you need within arm’s reach.. All of these new features and accessories have been designed specifically to improve ease-of–installation , set-up and lab space utilization.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Workstation, 30 x 48 x 2.3 in. IG Breadboard, I-125 Isolators - VIS3048-IG2-125A - Newport MKS
Irvine, CA, United States
Optical Workstation, 30 x 48 x 2.3 in. IG Breadboard, I-125 Isolators
VIS3048-IG2-125A
Optical Workstation, 30 x 48 x 2.3 in. IG Breadboard, I-125 Isolators VIS3048-IG2-125A
The VIS3048-IG2-125A is a 30 in. x 48 in. x 33.8 in. working height Vision IsoStation vibration isolation workstation with a 2.3 in. thick IG Series breadboard and I-125 Series pneumatic isolators that provide a 500 lb. gross load capacity. The Vision IsoStation workstation provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. Newport’s I-125 Series pneumatic isolators have been proven to reduce transmitted vertical and horizontal vibrations by 85% or more after 5Hz and by more than 95% after 10Hz. Perfect for smaller laboratories, the IsoStation’s 30 in. width fits easily into the most compact spaces and through standard doorways. The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The VIS3048-IG2-125A is compatible with a wide range of new Vision IsoStation accessories such as equipment shelves, monitor arms, a keyboard shelf, Faraday cage, hip guard, and integrated accessory surfaces allowing you to put everything you need within arm’s reach.. All of these new features and accessories have been designed specifically to improve ease-of–installation , set-up and lab space utilization.

The VIS3048-IG2-125A is a 30 in. x 48 in. x 33.8 in. working height Vision IsoStation vibration isolation workstation with a 2.3 in. thick IG Series breadboard and I-125 Series pneumatic isolators that provide a 500 lb. gross load capacity. The Vision IsoStation workstation provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. Newport’s I-125 Series pneumatic isolators have been proven to reduce transmitted vertical and horizontal vibrations by 85% or more after 5Hz and by more than 95% after 10Hz. Perfect for smaller laboratories, the IsoStation’s 30 in. width fits easily into the most compact spaces and through standard doorways.
The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person.
The VIS3048-IG2-125A is compatible with a wide range of new Vision IsoStation accessories such as equipment shelves, monitor arms, a keyboard shelf, Faraday cage, hip guard, and integrated accessory surfaces allowing you to put everything you need within arm’s reach.. All of these new features and accessories have been designed specifically to improve ease-of–installation, set-up and lab space utilization.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number VIS3048-IG2-125A
Product Name Optical Workstation, 30 x 48 x 2.3 in. IG Breadboard, I-125 Isolators
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 300 x 600 mm, 25 mm M6 Grid - M-SA2-12 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 23.62 inch (600 mm)
View Details
Optical Table, 2 Tunable Dampers, 1200 x 5400 mm, 305 mm Thick, M6 - M-RS2000-418-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 300 x 900 mm, 59 mm Thick, M6 - M-PG-13-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 2 Tunable Dampers, 1200 x 2400 mm, 610 mm Thick, M6 - M-RS2000-48-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details