The VIS3030-SG2-325A is a 30 in. x 30 in. x 33.8 in. working height Vision IsoStation vibration isolation workstation with a 2.3 in. thick SG Series breadboard and I-325 Series pneumatic isolators that provide a 1300 lb. gross load capacity. The Vision IsoStation workstation provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. Newport's I-325 Series pneumatic isolators have been proven to reduce transmitted vertical and horizontal vibrations by 85% or more after 5Hz and by more than 95% after 10Hz. Perfect for smaller laboratories, the IsoStation's 30 in. width fits easily into the most compact spaces and through standard doorways.
The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person.
The VIS3030-SG2-325A is compatible with a wide range of new Vision IsoStation accessories such as equipment shelves, monitor arms, a keyboard shelf, Faraday cage, hip guard, and integrated accessory surfaces allowing you to put everything you need within arm's reach.. All of these new features and accessories have been designed specifically to improve ease-of-installation
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | VIS3030-SG2-325A |
| Product Name | Optical Workstation, 30 x 30 x 2.3 in. SG Breadboard, I-325 Isolators |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 30 inch (762 mm) |