Newport MKS Vibration Isolation Platform, Mechanical, 12 x 18 in., 0-10 lb. VIP100-1218-0010

Description
The VIP100-1218-0010 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 0 lbs to 10 lbs. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.
Request a Quote
Description
The VIP100-1218-0010 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 0 lbs to 10 lbs. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Platform, Mechanical, 12 x 18 in., 0-10 lb. - VIP100-1218-0010 - Newport MKS
Irvine, CA, United States
Vibration Isolation Platform, Mechanical, 12 x 18 in., 0-10 lb.
VIP100-1218-0010
Vibration Isolation Platform, Mechanical, 12 x 18 in., 0-10 lb. VIP100-1218-0010
The VIP100-1218-0010 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 0 lbs to 10 lbs. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.

The VIP100-1218-0010 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 0 lbs to 10 lbs. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number VIP100-1218-0010
Product Name Vibration Isolation Platform, Mechanical, 12 x 18 in., 0-10 lb.
Type Optical Table
Style Imperial / English
Features Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 450 x 450 mm, 25 mm M6 Grid - M-SA2-18X18 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 17.72 inch (450 mm)
View Details
Optical Table, 6 Tunable Dampers, 1500 x 1800 mm, 457 mm Thick, M6 - M-RS4000-56-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, Microlocks, 900 x 1800 mm, 110 mm, M6 - M-PG-36-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1200 x 110 mm, M6 Holes - M-SG-44-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details