Newport MKS Motorized Linear Stage, Steel, 50 mm Travel, DC Motor, M4 and M6 UTS50CC

Description
The UTS50CC is DC motor driven and has a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
Request a Quote Datasheet
Description
The UTS50CC is DC motor driven and has a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, 50 mm Travel, DC Motor, M4 and M6 - UTS50CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, 50 mm Travel, DC Motor, M4 and M6
UTS50CC
Motorized Linear Stage, Steel, 50 mm Travel, DC Motor, M4 and M6 UTS50CC
The UTS50CC is DC motor driven and has a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.

The UTS50CC is DC motor driven and has a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number UTS50CC
Product Name Motorized Linear Stage, Steel, 50 mm Travel, DC Motor, M4 and M6
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum, Left-Handed - 9066-XYZ-L-V-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details
Manual Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, M4 and M6 - 9062-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
Manual Linear Stage, Crossed-Roller, 1.0 in., 8-32, 1/4-20 - 9067-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details