Newport MKS Optical Table, Cleanroom, 4 x 8 ft., 8 in. Thick, 1/4-20 Threads UCS-48-8

Description
The UCS-48-8 Cleanroom Optical Table features unmatched vibration immunity by combining a rigid trussed honeycomb core with Newport’s innovative tuned damping. This 8 inch thick cleanroom compatible optical table has a 4 foot width and a 8 foot length. The 1/4-20 tapped holes on a 1 inch grid are sealed in a protective membrane throughout the assembly process to prevent contaminant penetration. Its cleanliness and stability has meant the difference between success and failure in countless leading edge applications. Our UCS cleanroom optical tables undergo specialized preparation to support compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with all exterior surfaces thoroughly cleaned prior to double-bag packaging, followed by application of a white edge finish. Additional measures, including high-pressure washing and controlled handling with vinyl gloves, ensure the required cleanliness level is achieved. Performance specifications and basic construction are the same as Newport’s RS4000™ table tops. Legs are sold separately.
Request a Quote
Description
The UCS-48-8 Cleanroom Optical Table features unmatched vibration immunity by combining a rigid trussed honeycomb core with Newport’s innovative tuned damping. This 8 inch thick cleanroom compatible optical table has a 4 foot width and a 8 foot length. The 1/4-20 tapped holes on a 1 inch grid are sealed in a protective membrane throughout the assembly process to prevent contaminant penetration. Its cleanliness and stability has meant the difference between success and failure in countless leading edge applications. Our UCS cleanroom optical tables undergo specialized preparation to support compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with all exterior surfaces thoroughly cleaned prior to double-bag packaging, followed by application of a white edge finish. Additional measures, including high-pressure washing and controlled handling with vinyl gloves, ensure the required cleanliness level is achieved. Performance specifications and basic construction are the same as Newport’s RS4000™ table tops. Legs are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Table, Cleanroom, 4 x 8 ft., 8 in. Thick, 1/4-20 Threads - UCS-48-8 - Newport MKS
Irvine, CA, United States
Optical Table, Cleanroom, 4 x 8 ft., 8 in. Thick, 1/4-20 Threads
UCS-48-8
Optical Table, Cleanroom, 4 x 8 ft., 8 in. Thick, 1/4-20 Threads UCS-48-8
The UCS-48-8 Cleanroom Optical Table features unmatched vibration immunity by combining a rigid trussed honeycomb core with Newport’s innovative tuned damping. This 8 inch thick cleanroom compatible optical table has a 4 foot width and a 8 foot length. The 1/4-20 tapped holes on a 1 inch grid are sealed in a protective membrane throughout the assembly process to prevent contaminant penetration. Its cleanliness and stability has meant the difference between success and failure in countless leading edge applications. Our UCS cleanroom optical tables undergo specialized preparation to support compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with all exterior surfaces thoroughly cleaned prior to double-bag packaging, followed by application of a white edge finish. Additional measures, including high-pressure washing and controlled handling with vinyl gloves, ensure the required cleanliness level is achieved. Performance specifications and basic construction are the same as Newport’s RS4000™ table tops. Legs are sold separately.

The UCS-48-8 Cleanroom Optical Table features unmatched vibration immunity by combining a rigid trussed honeycomb core with Newport’s innovative tuned damping. This 8 inch thick cleanroom compatible optical table has a 4 foot width and a 8 foot length. The 1/4-20 tapped holes on a 1 inch grid are sealed in a protective membrane throughout the assembly process to prevent contaminant penetration. Its cleanliness and stability has meant the difference between success and failure in countless leading edge applications.

Our UCS cleanroom optical tables undergo specialized preparation to support compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with all exterior surfaces thoroughly cleaned prior to double-bag packaging, followed by application of a white edge finish. Additional measures, including high-pressure washing and controlled handling with vinyl gloves, ensure the required cleanliness level is achieved.

Performance specifications and basic construction are the same as Newport’s RS4000™ table tops. Legs are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number UCS-48-8
Product Name Optical Table, Cleanroom, 4 x 8 ft., 8 in. Thick, 1/4-20 Threads
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, Microlocks, 600 x 1800 mm, 59 mm, M6 - M-PG-26-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 300 x 1200 mm, 110 mm Thick, M6 - M-PG-14-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 2 Tunable Dampers, 1200 x 6000 mm, 457 mm Thick, M6 - M-RS2000-420-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x1200x110 mm, Microlocks, M6 - M-SG-44-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details