The UCS-310-12 Cleanroom Optical Table features unmatched vibration immunity by combining a rigid trussed honeycomb core with Newport’s innovative tuned damping. This 12 inch thick cleanroom compatible optical table has a 3 foot width and a 10 foot length. The 1/4-20 tapped holes on a 1 inch grid are sealed in a protective membrane throughout the assembly process to prevent contaminant penetration. Its cleanliness and stability has meant the difference between success and failure in countless leading edge applications.
Our UCS cleanroom optical tables undergo specialized preparation to support compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with all exterior surfaces thoroughly cleaned prior to double-bag packaging, followed by application of a white edge finish. Additional measures, including high-pressure washing and controlled handling with vinyl gloves, ensure the required cleanliness level is achieved.
Performance specifications and basic construction are the same as Newport’s RS4000™ table tops. Legs are sold separately.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | UCS-310-12 |
| Product Name | Optical Table, Cleanroom, 3 x 10 ft., 12 in. Thick, 1/4-20 Threads |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 120 inch (3048 mm) |