Newport MKS Optical Post, 1.5 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads TSP-1.5

Description
The TSP-1.5 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 1.5 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote
Description
The TSP-1.5 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 1.5 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 1.5 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads - TSP-1.5 - Newport MKS
Irvine, CA, United States
Optical Post, 1.5 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads
TSP-1.5
Optical Post, 1.5 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads TSP-1.5
The TSP-1.5 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 1.5 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

The TSP-1.5 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 1.5 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number TSP-1.5
Product Name Optical Post, 1.5 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads
Mount Type Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

45 Degree Mirror Holder, 50.8 mm Diameter - 9924 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Knobs, 10 Pack - 9807-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, 2.0 in. Height, 0.7 in. Diameter, 8-32 Thread - 9946 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Allen-Keys - 9814-6-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.4 mm (0.2520 inch)
View Details