Newport MKS Mounting Plate, 2 X 3 in., Double Density 8-32 & 1/4-20 Hole Pattern TP-23

Description
The TP-23 is a 2 x 3 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote
Description
The TP-23 is a 2 x 3 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 2 X 3 in., Double Density 8-32 & 1/4-20 Hole Pattern - TP-23 - Newport MKS
Irvine, CA, United States
Mounting Plate, 2 X 3 in., Double Density 8-32 & 1/4-20 Hole Pattern
TP-23
Mounting Plate, 2 X 3 in., Double Density 8-32 & 1/4-20 Hole Pattern TP-23
The TP-23 is a 2 x 3 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

The TP-23 is a 2 x 3 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number TP-23
Product Name Mounting Plate, 2 X 3 in., Double Density 8-32 & 1/4-20 Hole Pattern
Mount Type Double-Density Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys - 9852-L - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details
Lens Tube Coupler, 0.5 in. Lens Tubes, 0.535-40 Internal Thread - LT05-LN - Newport MKS
Specs
Mount Type Lens Holder; Lens Mount Adapter
View Details
Mirror Mount, Fixed, 12.7 mm Diameter, 8-32 Thread, A-LINE - LH-05DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 11.4 mm (0.4488 inch)
View Details