Newport MKS Optic Clamping Arm, 6 mm Diameter Rod TC-1

Description
The TC-1, Optic Clamping Arm slides on to our 6 mm diameter guide rods to allow clamping of optics to mounts. A nylon-tipped setscrew with a 5/64" (2.0 mm) hex is used to secure optics in place. The TC-1’s Clamping height can be extended using various lengths of our OC1-GR series guide rods.
Request a Quote
Description
The TC-1, Optic Clamping Arm slides on to our 6 mm diameter guide rods to allow clamping of optics to mounts. A nylon-tipped setscrew with a 5/64" (2.0 mm) hex is used to secure optics in place. The TC-1’s Clamping height can be extended using various lengths of our OC1-GR series guide rods.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Clamping Arm, 6 mm Diameter Rod - TC-1 - Newport MKS
Irvine, CA, United States
Optic Clamping Arm, 6 mm Diameter Rod
TC-1
Optic Clamping Arm, 6 mm Diameter Rod TC-1
The TC-1, Optic Clamping Arm slides on to our 6 mm diameter guide rods to allow clamping of optics to mounts. A nylon-tipped setscrew with a 5/64" (2.0 mm) hex is used to secure optics in place. The TC-1’s Clamping height can be extended using various lengths of our OC1-GR series guide rods.

The TC-1, Optic Clamping Arm slides on to our 6 mm diameter guide rods to allow clamping of optics to mounts. A nylon-tipped setscrew with a 5/64" (2.0 mm) hex is used to secure optics in place. The TC-1’s Clamping height can be extended using various lengths of our OC1-GR series guide rods.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number TC-1
Product Name Optic Clamping Arm, 6 mm Diameter Rod
Mount Type Prism Table
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 30 mm Diameter, 8-32 Thread, A-LINE - LH-30M - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 27.9 mm (1.1 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Rear Load, 20 mm, 2 Locking Allen-Keys - HVM-20Mr - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 4 to 6.35 mm (0.1575 to 0.2500 inch)
View Details
Precision Lens Positioner, 2.0 in., 100 TPI XY, 80 TPI Z - LP-2A-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details