The ST-UT2 series is an upgradeable SmartTable optical table with a 18-inch thick trussed honeycomb core, featuring a 400-series ferromagnetic stainless steel working surface 3/16 inch thick with a 1/4-20 hole grid on 1-inch spacing and 0.5-inch borders. It includes precision tuned damping and is designed for general microscopy and spectroscopy, with the capability to be field-upgraded to SmartTable HD performance using additional active damper kits. The table complies with a surface flatness of ±0.004 inch over a 2-foot square and maintains a working height of 36 inches. The ST-300 controller, included with the series, enables active damping and real-time vibration monitoring via USB 2.0 interface.
The ST-UT2-514-18 Tuned-Damped Field Upgradable SmartTable® is upgradeable to SST Series performance. This 18 inch thick optical table has a 59.06 inch width, 14 foot length, and 1/4-20 holes on a 1 inch grid. The ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | ST-UT2-514-18 |
| Product Name | Optical Table, Tuned-Damped, Upgradable, 5 x 14 ft., 18 in. Thick, 1/4-20 |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 168 inch (4267 mm) |