Newport MKS Optical Table, Tuned-Damped, Upgradable, 4 x 8 ft., 8 in. Thick, 1/4-20 ST-UT2-48-8

Description
The ST-UT2-48-8 Tuned-Damped Field Upgradable SmartTable® is upgradeable to SST Series performance. This 8 inch thick optical table has a 4 foot width, 8 foot length, and 1/4-20 holes on a 1 inch grid. The ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.
Request a Quote
Description
The ST-UT2-48-8 Tuned-Damped Field Upgradable SmartTable® is upgradeable to SST Series performance. This 8 inch thick optical table has a 4 foot width, 8 foot length, and 1/4-20 holes on a 1 inch grid. The ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST-UT2-48-8 is a Tuned-Damped Optical Table from Newport Corporation, measuring 4 feet by 8 feet and 8 inches thick. It features a constrained layer core design with a damped working surface, providing precision tuned damping for vibration control. The table includes 1/4-20 mounting holes on a 1-inch grid, facilitating easy attachment of accessories. This model is upgradeable to higher performance levels, specifically to the SmartTable HD series, by installing an IQ-300-UG upgrade kit without the need to dismantle existing setups. The ST-UT2-48-8 is suitable for applications in microscopy and spectroscopy, offering improved stability and quieter operation when upgraded. Isolators are sold separately.

Datasheet Summary
Powered by GS/AI

The ST-UT2-48-8 is a Tuned-Damped Optical Table from Newport Corporation, measuring 4 feet by 8 feet and 8 inches thick. It features a constrained layer core design with a damped working surface, providing precision tuned damping for vibration control. The table includes 1/4-20 mounting holes on a 1-inch grid, facilitating easy attachment of accessories. This model is upgradeable to higher performance levels, specifically to the SmartTable HD series, by installing an IQ-300-UG upgrade kit without the need to dismantle existing setups. The ST-UT2-48-8 is suitable for applications in microscopy and spectroscopy, offering improved stability and quieter operation when upgraded. Isolators are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Optical Table, Tuned-Damped, Upgradable, 4 x 8 ft., 8 in. Thick, 1/4-20 - ST-UT2-48-8 - Newport MKS
Irvine, CA, United States
Optical Table, Tuned-Damped, Upgradable, 4 x 8 ft., 8 in. Thick, 1/4-20
ST-UT2-48-8
Optical Table, Tuned-Damped, Upgradable, 4 x 8 ft., 8 in. Thick, 1/4-20 ST-UT2-48-8
The ST-UT2-48-8 Tuned-Damped Field Upgradable SmartTable® is upgradeable to SST Series performance. This 8 inch thick optical table has a 4 foot width, 8 foot length, and 1/4-20 holes on a 1 inch grid. The ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.

The ST-UT2-48-8 Tuned-Damped Field Upgradable SmartTable® is upgradeable to SST Series performance. This 8 inch thick optical table has a 4 foot width, 8 foot length, and 1/4-20 holes on a 1 inch grid. The ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number ST-UT2-48-8
Product Name Optical Table, Tuned-Damped, Upgradable, 4 x 8 ft., 8 in. Thick, 1/4-20
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lab Isolation Platform, LIP175, 9 in. x 12 in. - LIP175-0912-01 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Table, 2 Tunable Dampers, 1500 x 3600 mm, 203 mm Thick, M6 - M-RS2000-512-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 450 x 450 mm, 25 mm M6 Grid - M-SA2-18X18 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 17.72 inch (450 mm)
View Details
Optical Table, No Tuned Damping, 1200 x 3600 mm, 610 mm Thick, M6 - M-RPR-412-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details