The ST-UT2-414-18 is an upgradeable SmartTable optical tabletop with a 4 ft x 14 ft working surface and 18 in thickness, featuring a 1/4-20 threaded hole grid on 1 in spacing. It includes precision tuned damping and is designed to be field-upgraded to SmartTable HD performance with an active damping kit. The tabletop has a 3/16 in. thick ferromagnetic stainless steel surface with a trussed honeycomb core and a flatness of ±0.004 in. over 2 ft. Mounting holes are sealed with non-corrosive composite cups. Isolation performance and active damping require the optional ST-300 controller and isolators, which are not included.
The ST-UT2-414-18 Tuned-Damped Field Upgradable SmartTable® is upgradeable to SST Series performance. This 18 inch thick optical table has a 4 foot width, 14 foot length, and 1/4-20 holes on a 1 inch grid. The ST-UT2 Series combines Newport’s fine tuned damping with IQ damping. When the IQ dampers are not installed, the ST-UT2 table provides performance equivalent to an RS2000 Series table. As your application requirements become more stringent, the ST-UT2 table can be field upgraded to SmartTable performance levels by installing an IQ-300-UG upgrade kit. There is no need to dismantle your experiment in order to upgrade the table. Once upgraded, the ST-UT2 will provide a dramatically quieter table surface, resulting in high quality imaging, improved long term stability, faster settling times and the ability to make measurements that previously required the quietest lab environments. The upgraded ST-UT2 SmartTable also allows users to monitor tabletop vibrations through built in vibration sensors that provide real time feedback on the vibration state of the table. Isolators are sold separately.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | ST-UT2-414-18 |
| Product Name | Optical Table, Tuned-Damped, Upgradable, 4 x 14 ft., 18 in. Thick, 1/4-20 |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 168 inch (4267 mm) |