Newport MKS Optical Table, Hybrid Damped SmartTable ® , 5 x 8 ft., 8 in. Thick, 1/4-20 SST-58-8

Description
The SST-58-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.
Request a Quote
Description
The SST-58-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST-58-8 is a SmartTable HD Series optical tabletop with a 5 ft by 8 ft working surface and 8 in (203 mm) thickness, featuring a 400 series ferromagnetic stainless steel surface with integrated damping layer and a trussed honeycomb core. It includes precision tuned passive damping and iQ active damping technology, with a 1/4-20 hole grid on 1 in. spacing and a surface flatness of ±0.004 in. over 2 ft. The table is designed for high-resolution applications such as super-resolution imaging and AFM, and is compatible with the ST-300 controller for real-time vibration damping and monitoring. Isolators are not included.

Datasheet Summary
Powered by GS/AI

The SST-58-8 is a SmartTable HD Series optical tabletop with a 5 ft by 8 ft working surface and 8 in (203 mm) thickness, featuring a 400 series ferromagnetic stainless steel surface with integrated damping layer and a trussed honeycomb core. It includes precision tuned passive damping and iQ active damping technology, with a 1/4-20 hole grid on 1 in. spacing and a surface flatness of ±0.004 in. over 2 ft. The table is designed for high-resolution applications such as super-resolution imaging and AFM, and is compatible with the ST-300 controller for real-time vibration damping and monitoring. Isolators are not included.

Suppliers

Company
Product
Description
Supplier Links
Optical Table, Hybrid Damped SmartTable ® , 5 x 8 ft., 8 in. Thick, 1/4-20 - SST-58-8 - Newport MKS
Irvine, CA, United States
Optical Table, Hybrid Damped SmartTable ® , 5 x 8 ft., 8 in. Thick, 1/4-20
SST-58-8
Optical Table, Hybrid Damped SmartTable ® , 5 x 8 ft., 8 in. Thick, 1/4-20 SST-58-8
The SST-58-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.

The SST-58-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SST-58-8
Product Name Optical Table, Hybrid Damped SmartTable ® , 5 x 8 ft., 8 in. Thick, 1/4-20
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 1200 x 4800 mm, 457 mm Thick, M6 - M-RS2000-416-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1200 x 59 mm, Microlocks,M6 - M-SG-34-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1500 x 59 mm, M6 - M-SG-45-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Lab Isolation Platform, LIP275, 10 in. x 15 in. - LIP275-1015-01 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details