The SST-514-18 is a SmartTable HD Series optical table with a 5 x 14 ft. footprint and 18 in. thickness, featuring a 400 series ferromagnetic stainless steel working surface 3/16 in. thick with integrated damping, a trussed honeycomb core, and 1/4-20 holes on a 1 in. grid. It combines passive precision tuned damping with iQ active damping technology for high-performance vibration isolation, achieving vertical isolation of 98% at 10 Hz and horizontal isolation of 98% at 10 Hz under a 3,200 lb load, with resonance frequencies of 1.5 Hz vertically and 1 Hz horizontally. The table includes the ST-300 controller for real-time damping adjustment and vibration monitoring, with USB 2.0 interface and power requirements of 100-240 VAC, 50/60 Hz. Mounting isolators are not included.
The SST-514-18 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | SST-514-18 |
| Product Name | Optical Table, Hybrid Damped SmartTable ® , 5 x 14 ft., 18 in. Thick, 1/4-20 |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 168 inch (4267 mm) |