The SST-510-8 is a SmartTable HD Series optical tabletop featuring a 400 series ferromagnetic stainless steel working surface, 8 inches thick, with a 1/4-20 hole grid on 1-inch spacing. It combines passive precision tuned damping with iQ active damping technology to achieve the highest performance in vibration isolation, with vertical and horizontal isolation above 98% at 10 Hz and resonance frequencies of 1.5 Hz and 1 Hz respectively. The table includes a trussed honeycomb core with closed cell construction and a surface flatness of ±0.004 in. over a 2 ft. square. The ST-300 controller is included for real-time vibration monitoring and active damping control. Isolators are not included.
The SST-510-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | SST-510-8 |
| Product Name | Optical Table, Hybrid Damped SmartTable ® , 5 x 10 ft., 8 in. Thick, 1/4-20 |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 120 inch (3048 mm) |