The SST-410-8 is a SmartTable HD Series optical table with a 4 x 10 ft. surface and 8 in. thickness, featuring a 3/16 in. thick ferromagnetic stainless steel working surface with integrated damping layer, a trussed honeycomb core, and 1/4-20 holes on a 1 in. grid. It combines passive precision tuned damping with iQ active damping technology for high-performance vibration isolation, achieving 98% isolation at 10 Hz vertically and horizontally with a load of 3,200 lbs. The tabletop includes easy-clean conical cup hole sealing and a surface flatness of ±0.004 in. over 2 ft. The ST-300 controller is included, providing real-time vibration monitoring and damping control via USB 2.0 with a bandwidth of 80-550 Hz for IQ dampers.
The SST-410-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | SST-410-8 |
| Product Name | Optical Table, Hybrid Damped SmartTable ® , 4 x 10 ft., 8 in. Thick, 1/4-20 |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 120 inch (3048 mm) |