Newport MKS Plano-Convex Lens, Nano-Textured Fused Silica, 12.7 mm, 50 mm EFL, 250-550 nm SPX529RAR.S

Description
The SPX529RAR.S Fused Silica Plano-Convex Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concvex lens with an effective focal length of 50 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.
Request a Quote
Description
The SPX529RAR.S Fused Silica Plano-Convex Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concvex lens with an effective focal length of 50 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Nano-Textured Fused Silica, 12.7 mm, 50 mm EFL, 250-550 nm - SPX529RAR.S - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Nano-Textured Fused Silica, 12.7 mm, 50 mm EFL, 250-550 nm
SPX529RAR.S
Plano-Convex Lens, Nano-Textured Fused Silica, 12.7 mm, 50 mm EFL, 250-550 nm SPX529RAR.S
The SPX529RAR.S Fused Silica Plano-Convex Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concvex lens with an effective focal length of 50 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.

The SPX529RAR.S Fused Silica Plano-Convex Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concvex lens with an effective focal length of 50 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX529RAR.S
Product Name Plano-Convex Lens, Nano-Textured Fused Silica, 12.7 mm, 50 mm EFL, 250-550 nm
Lens Type Spherical Lens
Center Thickness 4.1 mm (0.1614 inch)
Edge Thickness 3.2 mm (0.1260 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL,430-700nm - CKV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX058AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 650-1000nm - KBX061AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 430-700nm - KBX019AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details