Newport MKS Plano-Convex Lens, Fused Silica, 12.7 mm, 75.6 mm EFL, 1064 nm SPX115AR.33

Description
The SPX115AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX115AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 12.7 mm, 75.6 mm EFL, 1064 nm - SPX115AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 12.7 mm, 75.6 mm EFL, 1064 nm
SPX115AR.33
Plano-Convex Lens, Fused Silica, 12.7 mm, 75.6 mm EFL, 1064 nm SPX115AR.33
The SPX115AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX115AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX115AR.33
Product Name Plano-Convex Lens, Fused Silica, 12.7 mm, 75.6 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 73.14 mm (2.88 inch)
Center Thickness 3.59 mm (0.1413 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 1000-1550nm - KBX070AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 650-1000nm - KBX184AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.63 mm (0.1427 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, Uncoated - KBX064 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 7.5 in. FL,, 7.9 mm Edge, DURALENS - 62729-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.9 mm (0.3110 inch)
Diameter / Length 50.8 mm (2 inch)
View Details