Newport MKS Plano-Convex Lens, Fused Silica, 12.7 mm, 50.2 mm EFL, 245-440 nm SPX114AR.10

Description
The SPX114AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX114AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 12.7 mm, 50.2 mm EFL, 245-440 nm - SPX114AR.10 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 12.7 mm, 50.2 mm EFL, 245-440 nm
SPX114AR.10
Plano-Convex Lens, Fused Silica, 12.7 mm, 50.2 mm EFL, 245-440 nm SPX114AR.10
The SPX114AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX114AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX114AR.10
Product Name Plano-Convex Lens, Fused Silica, 12.7 mm, 50.2 mm EFL, 245-440 nm
Lens Type Spherical Lens
Focal Length 47.53 mm (1.87 inch)
Center Thickness 3.89 mm (0.1531 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 150 mm FL, Uncoated - CKX20 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 3.5 mm (0.1378 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4 x 12.7 mm, 19 mm, 1064 nm - CKX019AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, 430-700 nm - CSV300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX148AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details