Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 75 mm EFL, AR.3 coated SPX062AR.3

Description
The SPX062AR.3 High Energy Fused Silica Lens is an AR.3 coated (at 355 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 75.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote
Description
The SPX062AR.3 High Energy Fused Silica Lens is an AR.3 coated (at 355 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 75.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 75 mm EFL, AR.3 coated - SPX062AR.3 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 75 mm EFL, AR.3 coated
SPX062AR.3
Plano-Convex Lens, Fused Silica, 25.4 mm, 75 mm EFL, AR.3 coated SPX062AR.3
The SPX062AR.3 High Energy Fused Silica Lens is an AR.3 coated (at 355 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 75.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

The SPX062AR.3 High Energy Fused Silica Lens is an AR.3 coated (at 355 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 75.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX062AR.3
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 75 mm EFL, AR.3 coated
Lens Type Spherical Lens
Focal Length 71.3 mm (2.81 inch)
Center Thickness 5.41 mm (0.2129 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm,-6.4mm FL,650-1000nm - CKV006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 430-700nm - KBC016AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated - KPA19 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12.46 mm (0.4906 inch)
Center Thickness 10 mm (0.3937 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 3/4 in., -25.4 mm FL, 1064 nm - CSV025AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details