Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 300 mm EFL, AR.2 coated SPX059AR.2

Description
The SPX059AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 300.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote
Description
The SPX059AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 300.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 300 mm EFL, AR.2 coated - SPX059AR.2 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 300 mm EFL, AR.2 coated
SPX059AR.2
Plano-Convex Lens, Fused Silica, 25.4 mm, 300 mm EFL, AR.2 coated SPX059AR.2
The SPX059AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 300.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

The SPX059AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 300.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX059AR.2
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 300 mm EFL, AR.2 coated
Lens Type Spherical Lens
Focal Length 298 mm (11.71 inch)
Center Thickness 3.59 mm (0.1412 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, 430-700nm - KBX142AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 44.13 mm (1.74 inch)
Center Thickness 17.28 mm (0.6802 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 650-1000nm - KBX151AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, 650-1000nm - KBX154AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 96.83 mm (3.81 inch)
Center Thickness 9.44 mm (0.3718 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm - 5721-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details