Newport MKS Plano-Convex Lens, Fused Silica, 50.8 mm, 200 mm EFL, 430-700 nm SPX049AR.14

Description
The SPX049AR.14 Fused Silica Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX049AR.14 Fused Silica Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 50.8 mm, 200 mm EFL, 430-700 nm - SPX049AR.14 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 50.8 mm, 200 mm EFL, 430-700 nm
SPX049AR.14
Plano-Convex Lens, Fused Silica, 50.8 mm, 200 mm EFL, 430-700 nm SPX049AR.14
The SPX049AR.14 Fused Silica Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX049AR.14 Fused Silica Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX049AR.14
Product Name Plano-Convex Lens, Fused Silica, 50.8 mm, 200 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length 195 mm (7.7 inch)
Center Thickness 6.58 mm (0.2592 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 2 x 2 in., -200 mm FL, FS, Uncoated - CSV200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -150 mm FL, FS, Uncoated - CSV150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 50.00 mm EFL - APAC18 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 44.12 mm (1.74 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, Uncoated - KBX082 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details