The SPX030AR.UF Fused Silica Plano-Convex Lens is a 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 250 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | SPX030AR.UF |
| Product Name | Plano-Convex Lens, Fused Silica, 25.4 mm, 350 mm EFL, 660-1380 nm |
| Lens Type | Spherical Lens |
| Focal Length | 348 mm (13.69 inch) |
| Center Thickness | 3.5 mm (0.1378 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 25.4 mm (1 inch) |