Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 250 mm EFL, AR.3 coated SPX029AR.3

Description
The SPX029AR.3 High Energy Fused Silica Lens is an AR.3 coated (at 355 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 250.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote
Description
The SPX029AR.3 High Energy Fused Silica Lens is an AR.3 coated (at 355 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 250.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 250 mm EFL, AR.3 coated - SPX029AR.3 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 250 mm EFL, AR.3 coated
SPX029AR.3
Plano-Convex Lens, Fused Silica, 25.4 mm, 250 mm EFL, AR.3 coated SPX029AR.3
The SPX029AR.3 High Energy Fused Silica Lens is an AR.3 coated (at 355 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 250.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

The SPX029AR.3 High Energy Fused Silica Lens is an AR.3 coated (at 355 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 250.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX029AR.3
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 250 mm EFL, AR.3 coated
Lens Type Spherical Lens
Focal Length 247 mm (9.74 inch)
Center Thickness 3.71 mm (0.1461 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1064nm - KBX067AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, Uncoated - KBC043 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 100 mm FL, Uncoated - CKX14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 98.68 mm (3.89 inch)
Center Thickness 2 mm (0.0787 inch)
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm - 5722-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details