Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 50.2 mm EFL, 660-1380 nm SPX016AR.UF

Description
The SPX016AR.UF Fused Silica Plano-Convex Lens is 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The SPX016AR.UF Fused Silica Plano-Convex Lens is 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 50.2 mm EFL, 660-1380 nm - SPX016AR.UF - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 50.2 mm EFL, 660-1380 nm
SPX016AR.UF
Plano-Convex Lens, Fused Silica, 25.4 mm, 50.2 mm EFL, 660-1380 nm SPX016AR.UF
The SPX016AR.UF Fused Silica Plano-Convex Lens is 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The SPX016AR.UF Fused Silica Plano-Convex Lens is 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX016AR.UF
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 50.2 mm EFL, 660-1380 nm
Lens Type Spherical Lens
Focal Length 45.52 mm (1.79 inch)
Center Thickness 6.82 mm (0.2683 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 37.5 mm EFL, 430-700 nm - KPA16AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 33.72 mm (1.33 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Concave, 50.8x19mm,-25.4 mm FL, FS, 650-1000nm - CSV025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 1000-1550nm - KBC022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 650-1000nm - CSX200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details