Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, 430-700 nm SPX014AR.14

Description
The SPX014AR.14 Fused Silica Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 33.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX014AR.14 Fused Silica Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 33.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, 430-700 nm - SPX014AR.14 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, 430-700 nm
SPX014AR.14
Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, 430-700 nm SPX014AR.14
The SPX014AR.14 Fused Silica Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 33.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX014AR.14 Fused Silica Plano-Convex Lens is a 430 to 700 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 33.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX014AR.14
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length 26.21 mm (1.03 inch)
Center Thickness 9.91 mm (0.3902 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL - APAC14 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 21.69 mm (0.8539 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 650-1000nm - KBX070AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 150 mm EFL, 650-1000 nm - CKX150AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.72 inch)
Center Thickness 7.28 mm (0.2866 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 175 mm EFL, Uncoated - KBX163 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 173 mm (6.8 inch)
Center Thickness 6.61 mm (0.2601 inch)
View Details