Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, AR.1 coated SPX014AR.1

Description
The SPX014AR.1 High Energy Fused Silica Lens is an AR.1 coated (at 1064 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 33.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure
Request a Quote
Description
The SPX014AR.1 High Energy Fused Silica Lens is an AR.1 coated (at 1064 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 33.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, AR.1 coated - SPX014AR.1 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, AR.1 coated
SPX014AR.1
Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, AR.1 coated SPX014AR.1
The SPX014AR.1 High Energy Fused Silica Lens is an AR.1 coated (at 1064 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 33.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure

The SPX014AR.1 High Energy Fused Silica Lens is an AR.1 coated (at 1064 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 33.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX014AR.1
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 33.0 mm EFL, AR.1 coated
Lens Type Spherical Lens
Focal Length 26.21 mm (1.03 inch)
Center Thickness 9.91 mm (0.3902 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 650-1000 nm - CKX300AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm - KBX022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25mm FL,650-1000nm - CKV025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 1064nm - KBC043AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details