Newport MKS Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, 650-1000 nm SPX011AR.16

Description
The SPX011AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX011AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, 650-1000 nm - SPX011AR.16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, 650-1000 nm
SPX011AR.16
Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, 650-1000 nm SPX011AR.16
The SPX011AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX011AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX011AR.16
Product Name Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length 11.43 mm (0.4500 inch)
Center Thickness 6.66 mm (0.2622 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 1000-1550nm - KBC085AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 200 mm FL, FS, Uncoated - CSX200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 1000-1550nm - KBC022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 1000-1550nm - KBC022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details