Newport MKS Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, Uncoated SPX010

Description
The SPX010 Fused Silica Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter, fused silica plano-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX010 Fused Silica Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter, fused silica plano-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, Uncoated - SPX010 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, Uncoated
SPX010
Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, Uncoated SPX010
The SPX010 Fused Silica Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter, fused silica plano-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX010 Fused Silica Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter, fused silica plano-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX010
Product Name Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 9.99 mm (0.3933 inch)
Center Thickness 3.94 mm (0.1552 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 75.6mm, 1000-1550nm - CKX075AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm - CAPX10 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 0.8900 mm (0.0350 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL,430-700nm - CKV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, 1064nm - KBX160AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details