The SPC501RAR.S Fused Silica Plano-Concave Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concave lens with an effective focal length of -100 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | SPC501RAR.S |
| Product Name | Plano-Concave Lens, Nano-Textured Fused Silica, 12.7 mm, -100 mm EFL, 250-550 nm |
| Lens Type | Spherical Lens |
| Center Thickness | 3.4 mm (0.1339 inch) |
| Edge Thickness | 4 mm (0.1575 inch) |
| Diameter / Length | 12.7 mm (0.5000 inch) |