Newport MKS Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 650-1000 nm SPC040AR.16

Description
The SPC040AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC040AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 650-1000 nm - SPC040AR.16 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 650-1000 nm
SPC040AR.16
Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 650-1000 nm SPC040AR.16
The SPC040AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC040AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC040AR.16
Product Name Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length -502 mm (-19.75 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.64 mm (0.1433 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 50.8 mm, 5 in. Focal Length, 9.65 mm Edge, DURALENS - 61019-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 mm EFL, 650-1000nm - KBX040AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 650-1000 nm - CKX300AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 430-700nm - KBC010AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details