Newport MKS Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 430-700 nm SPC040AR.14

Description
The SPC040AR.14 Fused Silica Plano-Concave Lens is a 430 to 700 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC040AR.14 Fused Silica Plano-Concave Lens is a 430 to 700 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 430-700 nm - SPC040AR.14 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 430-700 nm
SPC040AR.14
Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 430-700 nm SPC040AR.14
The SPC040AR.14 Fused Silica Plano-Concave Lens is a 430 to 700 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC040AR.14 Fused Silica Plano-Concave Lens is a 430 to 700 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC040AR.14
Product Name Plano-Concave Lens, Fused Silica, 50.8 mm, -500 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -502 mm (-19.75 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.64 mm (0.1433 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 75.6 mm, 1064 nm - CKX075AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated - 41570 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 146 mm (5.77 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm - CSV050AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7 mm, 12.7 mm, 1064 nm - CKX012AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.49 mm (0.2949 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details