Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 1064 nm SPC019AR.33

Description
The SPC019AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC019AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 1064 nm - SPC019AR.33 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 1064 nm
SPC019AR.33
Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 1064 nm SPC019AR.33
The SPC019AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC019AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC019AR.33
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length -252 mm (-9.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.07 mm (0.1209 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 1000-1550nm - KBX079AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, Uncoated - KBC019 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35 mm, -6.4 mm FL, 1064 nm - CKV006AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 75.6mm, 650-1000nm - CKX075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 72.27 mm (2.85 inch)
Center Thickness 5.12 mm (0.2016 inch)
View Details