Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated SPC016

Description
The SPC016 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC016 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated - SPC016 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated
SPC016
Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated SPC016
The SPC016 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC016 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC016
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -1002 mm (-39.44 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.64 mm (0.1039 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 37.5 mm EFL, 650-1000 nm - KPA16AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 33.72 mm (1.33 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, 430-700nm - KBC025AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15.00 mm, 11.25 mm EFL, Uncoated - KPA13 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 6.85 mm (0.2697 inch)
Center Thickness 7 mm (0.2756 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 1000-1550nm - KBC070AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details