Newport MKS Optical Pedestal, Magnetic Base, 1.0 in. Height, 0.5 in. Diameter, 8-32 SP-1Z

Description
SP-1Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 1.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote
Description
SP-1Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 1.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Magnetic Base, 1.0 in. Height, 0.5 in. Diameter, 8-32 - SP-1Z - Newport MKS
Irvine, CA, United States
Optical Pedestal, Magnetic Base, 1.0 in. Height, 0.5 in. Diameter, 8-32
SP-1Z
Optical Pedestal, Magnetic Base, 1.0 in. Height, 0.5 in. Diameter, 8-32 SP-1Z
SP-1Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 1.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

SP-1Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 1.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SP-1Z
Product Name Optical Pedestal, Magnetic Base, 1.0 in. Height, 0.5 in. Diameter, 8-32
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 1.0 in. Optic Diameter, 8-32 - 9891 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal Spacer, 0.0625 in. Thick, 0.7 in. Diameter, 8-32 CLR - 9941-S06 - Newport MKS
Specs
Mount Type Pedestal Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
New Precision Lens Positioner, 1.0 in. Diameter, 100 TPI XY - LP-1B-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Peg Rotation Base, 1.5 in. Diameter - 460P-RA1 - Newport MKS
Specs
Mount Type Peg Rotation Adaptor
View Details