Newport MKS Compact Air Mount, 600 lb. Max. Load, 80 psi Max. Air Pressure SLM-6A

Description
The SLM-6A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 600 lb maximum loads and has an 80 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or the floor from machinery vibrations. The rigid wall design is far superior to conventional air bladders. SLM mounts also offer excellent protection against high static deflection, drift and permanent set. Once filled with air they are virtually maintenance free. Pneumatic Isolation Solution at an Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98% horizontal isolation at 10 Hz. Once filled with air they are virtually maintenance free. Air Spring and Elastomeric Neoprene Material Provides Superior Isolation SLM mounts also offer excellent protection against high static deflection, drift and permanent set, thanks to the combination of resiliency of the material and air spring. Neoprene elastomer has an operating temperature range of -20°F to +180°F (-30 °C to +82 °C) and is resistant to oils, most solvents and ozone. The isolator itself will have natural frequency in 3-5 Hz when inflated, however, even if there is no air pressure the isolator still has natural frequency as low as 10 Hz. SLM isolator mount is your ideal solution for machinery and equipment isolation.
Request a Quote
Description
The SLM-6A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 600 lb maximum loads and has an 80 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or the floor from machinery vibrations. The rigid wall design is far superior to conventional air bladders. SLM mounts also offer excellent protection against high static deflection, drift and permanent set. Once filled with air they are virtually maintenance free. Pneumatic Isolation Solution at an Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98% horizontal isolation at 10 Hz. Once filled with air they are virtually maintenance free. Air Spring and Elastomeric Neoprene Material Provides Superior Isolation SLM mounts also offer excellent protection against high static deflection, drift and permanent set, thanks to the combination of resiliency of the material and air spring. Neoprene elastomer has an operating temperature range of -20°F to +180°F (-30 °C to +82 °C) and is resistant to oils, most solvents and ozone. The isolator itself will have natural frequency in 3-5 Hz when inflated, however, even if there is no air pressure the isolator still has natural frequency as low as 10 Hz. SLM isolator mount is your ideal solution for machinery and equipment isolation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Air Mount, 600 lb. Max. Load, 80 psi Max. Air Pressure - SLM-6A - Newport MKS
Irvine, CA, United States
Compact Air Mount, 600 lb. Max. Load, 80 psi Max. Air Pressure
SLM-6A
Compact Air Mount, 600 lb. Max. Load, 80 psi Max. Air Pressure SLM-6A
The SLM-6A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 600 lb maximum loads and has an 80 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or the floor from machinery vibrations. The rigid wall design is far superior to conventional air bladders. SLM mounts also offer excellent protection against high static deflection, drift and permanent set. Once filled with air they are virtually maintenance free. Pneumatic Isolation Solution at an Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98% horizontal isolation at 10 Hz. Once filled with air they are virtually maintenance free. Air Spring and Elastomeric Neoprene Material Provides Superior Isolation SLM mounts also offer excellent protection against high static deflection, drift and permanent set, thanks to the combination of resiliency of the material and air spring. Neoprene elastomer has an operating temperature range of -20°F to +180°F (-30 °C to +82 °C) and is resistant to oils, most solvents and ozone. The isolator itself will have natural frequency in 3-5 Hz when inflated, however, even if there is no air pressure the isolator still has natural frequency as low as 10 Hz. SLM isolator mount is your ideal solution for machinery and equipment isolation.

The SLM-6A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 600 lb maximum loads and has an 80 psi air pressure maximum. It can be used to isolate machinery from floor vibrations or the floor from machinery vibrations. The rigid wall design is far superior to conventional air bladders. SLM mounts also offer excellent protection against high static deflection, drift and permanent set. Once filled with air they are virtually maintenance free.

Pneumatic Isolation Solution at an Affordable Price

These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98% horizontal isolation at 10 Hz. Once filled with air they are virtually maintenance free.

Air Spring and Elastomeric Neoprene Material Provides Superior Isolation


SLM mounts also offer excellent protection against high static deflection, drift and permanent set, thanks to the combination of resiliency of the material and air spring. Neoprene elastomer has an operating temperature range of -20°F to +180°F (-30 °C to +82 °C) and is resistant to oils, most solvents and ozone. The isolator itself will have natural frequency in 3-5 Hz when inflated, however, even if there is no air pressure the isolator still has natural frequency as low as 10 Hz. SLM isolator mount is your ideal solution for machinery and equipment isolation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SLM-6A
Product Name Compact Air Mount, 600 lb. Max. Load, 80 psi Max. Air Pressure
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Double Density, 4.8 mm Skin, 900 x 1800 x 59 mm, M6 - M-SGD-36-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1200 x 110 mm,Microlocks,M6 - M-SG-34-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1500 x 3000 mm, 457 mm Thick, M6 - M-RPR-510-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1500 x 2400 mm, 305 mm Thick, M6 - M-RS4000-58-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details