Model SFPX196.AR16 is a 600-1050 nm nm anti-reflection coated, 2 inch (50 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 50 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | SFPX196.AR16 |
| Product Name | Plano-Convex Lens, N-SF11, 50.0 mm Diameter, 50.0 mm EFL, 600-1050 nm |
| Lens Type | Spherical Lens |
| Focal Length | 43.28 mm (1.7 inch) |
| Center Thickness | 12 mm (0.4724 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 50 mm (1.97 inch) |