Newport MKS Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, Uncoated SFPX076

Description
Model SFPX076 is an uncoated, 1 inch (25.4 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 25.4 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
Request a Quote
Description
Model SFPX076 is an uncoated, 1 inch (25.4 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 25.4 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, Uncoated - SFPX076 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, Uncoated
SFPX076
Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, Uncoated SFPX076
Model SFPX076 is an uncoated, 1 inch (25.4 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 25.4 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.

Model SFPX076 is an uncoated, 1 inch (25.4 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 25.4 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SFPX076
Product Name Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 21.48 mm (0.8457 inch)
Center Thickness 7 mm (0.2756 inch)
Edge Thickness 2.43 mm (0.0957 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 15.0 mm EFL, Uncoated - KPA12 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 11.54 mm (0.4543 inch)
Center Thickness 5.5 mm (0.2165 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1000-1550nm - KBX067AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 430-700nm - KBC016AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, Uncoated - KBC073 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details