Newport MKS Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, 600-1050 nm SFPX076.AR16

Description
Model SFPX040.AR16 is a 600-1050 nm nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 25.4 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
Request a Quote
Description
Model SFPX040.AR16 is a 600-1050 nm nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 25.4 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, 600-1050 nm - SFPX076.AR16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, 600-1050 nm
SFPX076.AR16
Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, 600-1050 nm SFPX076.AR16
Model SFPX040.AR16 is a 600-1050 nm nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 25.4 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.

Model SFPX040.AR16 is a 600-1050 nm nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 25.4 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SFPX076.AR16
Product Name Plano-Convex Lens, N-SF11, 25.4 mm Diameter, 25.4 mm EFL, 600-1050 nm
Lens Type Spherical Lens
Focal Length 21.48 mm (0.8457 inch)
Center Thickness 7 mm (0.2756 inch)
Edge Thickness 2.43 mm (0.0957 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 1000-1550nm - KBX055AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated - KPA19 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12.46 mm (0.4906 inch)
Center Thickness 10 mm (0.3937 inch)
View Details
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated - 39223 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 49.4 mm (1.94 inch)
Center Thickness 9.1 mm (0.3583 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 650-1000nm - KBC031AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details