Newport MKS Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, Uncoated SFPX040

Description
Model SFPX040 is an uncoated, 1/2 inch (12.7 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 12.7 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
Request a Quote
Description
Model SFPX040 is an uncoated, 1/2 inch (12.7 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 12.7 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, Uncoated - SFPX040 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, Uncoated
SFPX040
Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, Uncoated SFPX040
Model SFPX040 is an uncoated, 1/2 inch (12.7 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 12.7 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.

Model SFPX040 is an uncoated, 1/2 inch (12.7 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 12.7 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SFPX040
Product Name Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 10.46 mm (0.4118 inch)
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 1.72 mm (0.0677 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 430-700nm - KBX157AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, Uncoated - KBC022 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7 mm, 19 mm, 430-700 nm - CKX019AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 15.49 mm (0.6098 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 50.2 mm FL, FS, 1064 nm - CSX050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details