Newport MKS Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, 425-675 nm SFPX040.AR14

Description
Model SFPX040.AR14 is a 425-675 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 12.7 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
Request a Quote
Description
Model SFPX040.AR14 is a 425-675 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 12.7 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, 425-675 nm - SFPX040.AR14 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, 425-675 nm
SFPX040.AR14
Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, 425-675 nm SFPX040.AR14
Model SFPX040.AR14 is a 425-675 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 12.7 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.

Model SFPX040.AR14 is a 425-675 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-SF11 precision plano-convex lens with an effective focal length of 12.7 mm. It has λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-SF11 is an excellent material for most visible and near infrared applications. Its high index and lower F/# values allow for more light collection at a shorter focal distance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SFPX040.AR14
Product Name Plano-Convex Lens, N-SF11, 12.7 mm Diameter, 12.7 mm EFL, 425-675 nm
Lens Type Spherical Lens
Focal Length 10.46 mm (0.4118 inch)
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 1.72 mm (0.0677 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, 245-440 nm - CSV100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1000-1550nm - KBX067AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 50.2mm, 650-1000nm - CKX050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 46.5 mm (1.83 inch)
Center Thickness 6.32 mm (0.2488 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1064nm - KBX013AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details