Newport MKS 90 Degree Angle Bracket, SDS40 Stage SDS40-BK

Description
The SDS40-BK 90° Angle Bracket is used to build multi-axis stage assemblies. It is constructed of stainless steel for high rigidity. It's profile is narrow; no wider than the SDS40 stage is attaches to. For additional flexibility, this angle brackets can also be used as an orthogonal platform for component mounting. SDS Series Angle Brackets are compatible with SDS Series linear stages, DS Series linear dovetail stages, RS Series rotation stages, and GON Series goniometers.
Request a Quote
Description
The SDS40-BK 90° Angle Bracket is used to build multi-axis stage assemblies. It is constructed of stainless steel for high rigidity. It's profile is narrow; no wider than the SDS40 stage is attaches to. For additional flexibility, this angle brackets can also be used as an orthogonal platform for component mounting. SDS Series Angle Brackets are compatible with SDS Series linear stages, DS Series linear dovetail stages, RS Series rotation stages, and GON Series goniometers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Angle Bracket, SDS40 Stage - SDS40-BK - Newport MKS
Irvine, CA, United States
90 Degree Angle Bracket, SDS40 Stage
SDS40-BK
90 Degree Angle Bracket, SDS40 Stage SDS40-BK
The SDS40-BK 90° Angle Bracket is used to build multi-axis stage assemblies. It is constructed of stainless steel for high rigidity. It's profile is narrow; no wider than the SDS40 stage is attaches to. For additional flexibility, this angle brackets can also be used as an orthogonal platform for component mounting. SDS Series Angle Brackets are compatible with SDS Series linear stages, DS Series linear dovetail stages, RS Series rotation stages, and GON Series goniometers.

The SDS40-BK 90° Angle Bracket is used to build multi-axis stage assemblies. It is constructed of stainless steel for high rigidity. It's profile is narrow; no wider than the SDS40 stage is attaches to. For additional flexibility, this angle brackets can also be used as an orthogonal platform for component mounting. SDS Series Angle Brackets are compatible with SDS Series linear stages, DS Series linear dovetail stages, RS Series rotation stages, and GON Series goniometers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SDS40-BK
Product Name 90 Degree Angle Bracket, SDS40 Stage
Mount Type 90° Angle Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, UHV, Clear Edge,, 1.0 in. Diameter, 2-Axis - 8821-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
90 degree Angle Bracket, Adjustable, EQ5.03 - 338233 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details
Kinematic Nudger, 0.75 in. (19.1 mm) Coarse, 0.5 in. (12.7 mm) Fine, 80 TPI - 9315 - Newport MKS
Specs
Mount Type Kinematic Nudger
Adjustment Type Kinematic
View Details