Newport MKS Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, 650-1000nm SBX070AR.16

Description
The SBX070AR.16 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX070AR.16 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, 650-1000nm - SBX070AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, 650-1000nm
SBX070AR.16
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, 650-1000nm SBX070AR.16
The SBX070AR.16 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX070AR.16 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX070AR.16
Product Name Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.7 mm (0.1458 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 650-1000nm - KBX013AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated - 40540 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 10.2 mm (0.4016 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,650-1000nm - CKV075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 75 mm EFL, Uncoated - 39225 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.8 mm (2.94 inch)
Center Thickness 6.5 mm (0.2559 inch)
View Details