Newport MKS Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 500 mm EFL, Uncoated SBX067

Description
The SBX067 Fused Silica Bi-Convex Lens is an uncoated, 50.8 mm diameter, fused silica bi-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX067 Fused Silica Bi-Convex Lens is an uncoated, 50.8 mm diameter, fused silica bi-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 500 mm EFL, Uncoated - SBX067 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 500 mm EFL, Uncoated
SBX067
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 500 mm EFL, Uncoated SBX067
The SBX067 Fused Silica Bi-Convex Lens is an uncoated, 50.8 mm diameter, fused silica bi-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX067 Fused Silica Bi-Convex Lens is an uncoated, 50.8 mm diameter, fused silica bi-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX067
Product Name Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 500 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 498 mm (19.63 inch)
Center Thickness 4.41 mm (0.1736 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1064nm - KBX022AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 1000-1550nm - KBC022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 600-1050 nm - 5721-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 650-1000nm - KBX055AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details