Newport MKS Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 250 mm EFL, 430-700nm SBX064AR.14

Description
The SBX064AR.14 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX064AR.14 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 250 mm EFL, 430-700nm - SBX064AR.14 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 250 mm EFL, 430-700nm
SBX064AR.14
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 250 mm EFL, 430-700nm SBX064AR.14
The SBX064AR.14 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX064AR.14 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX064AR.14
Product Name Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 250 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length 248 mm (9.76 inch)
Center Thickness 5.83 mm (0.2296 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550nm - KBC082AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 1000-1550nm - KBC085AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm, 650-1000nm - CKX100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 93.68 mm (3.69 inch)
Center Thickness 9.67 mm (0.3807 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x19 mm, 25.4 mm FL, FS, 430-700 nm - CSX025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 20.2 mm (0.7953 inch)
Center Thickness 7.88 mm (0.3102 inch)
View Details