Newport MKS Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 100 mm EFL, 245-440nm SBX055AR.10

Description
The SBX055AR.10 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX055AR.10 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 100 mm EFL, 245-440nm - SBX055AR.10 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 100 mm EFL, 245-440nm
SBX055AR.10
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 100 mm EFL, 245-440nm SBX055AR.10
The SBX055AR.10 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX055AR.10 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX055AR.10
Product Name Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 100 mm EFL, 245-440nm
Lens Type Spherical Lens
Focal Length 96.4 mm (3.8 inch)
Center Thickness 10.3 mm (0.4057 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 175 mm EFL, 430-700nm - KBX163AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 173 mm (6.8 inch)
Center Thickness 6.61 mm (0.2601 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in, 300 mm EFL, 1000-1550 nm - CKX300AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm - KBX058AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, Uncoated - CSX150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details