The SBX034AR.33 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 1064 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | SBX034AR.33 |
| Product Name | Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 200 mm EFL, 1064nm |
| Lens Type | Spherical Lens |
| Focal Length | 199 mm (7.82 inch) |
| Center Thickness | 3.88 mm (0.1528 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 25.4 mm (1 inch) |