Newport MKS Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 200 mm EFL, 650-1000nm SBX034AR.16

Description
The SBX034AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX034AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 200 mm EFL, 650-1000nm - SBX034AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 200 mm EFL, 650-1000nm
SBX034AR.16
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 200 mm EFL, 650-1000nm SBX034AR.16
The SBX034AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX034AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX034AR.16
Product Name Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 200 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.88 mm (0.1528 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm - AMPX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 37.29 mm (1.47 inch)
Center Thickness 3.3 mm (0.1299 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 430-700nm - KBX019AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX058AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 1000-1550nm - KBC070AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details