Newport MKS Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 100 mm EFL, 430-700nm SBX028AR.14

Description
The SBX028AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX028AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 100 mm EFL, 430-700nm - SBX028AR.14 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 100 mm EFL, 430-700nm
SBX028AR.14
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 100 mm EFL, 430-700nm SBX028AR.14
The SBX028AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX028AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX028AR.14
Product Name Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 100 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length 98.34 mm (3.87 inch)
Center Thickness 4.78 mm (0.1882 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, Uncoated - KBC082 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -200 mm FL, 1064 nm - CSV200AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1064nm - KBX013AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Master Cylindrical Lens Set, N-BK7, Includes 13 Lenses, 650-1000nm - CKIT-1AR.16-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details