Newport MKS Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 245-440nm SBX020AR.10

Description
The SBX020AR.10 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 32.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX020AR.10 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 32.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 245-440nm - SBX020AR.10 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 245-440nm
SBX020AR.10
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 245-440nm SBX020AR.10
The SBX020AR.10 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 32.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX020AR.10 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 32.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX020AR.10
Product Name Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 245-440nm
Lens Type Spherical Lens
Focal Length 29.3 mm (1.15 inch)
Center Thickness 7.5 mm (0.2953 inch)
Edge Thickness 1.44 mm (0.0567 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 50 mm EFL, Uncoated - 41540 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 41.7 mm (1.64 inch)
Center Thickness 12.1 mm (0.4764 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,650-1000nm - CKV075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 650-1000nm - CSX200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, Uncoated - KBX049 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details